Capital Lighting, Inc. 22208 Semi-Flush Mts.-Bowl Style 706718

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Saddle Weight: 17 Product Name: Two Light Semi Flush Mount UPC: 792977222089 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Saddle Weight: 17 Product Name: Two Light Semi Flush Mount UPC: 792977222089 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22208 Semi-Flush Mts.-Bowl Style - 706718 - Capital Lighting, Inc.
Columbus, OH, USA
22208 Semi-Flush Mts.-Bowl Style
706718
22208 Semi-Flush Mts.-Bowl Style 706718
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Saddle Weight: 17 Product Name: Two Light Semi Flush Mount UPC: 792977222089 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Saddle
Weight: 17
Product Name: Two Light Semi Flush Mount
UPC: 792977222089
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706718
Product Name 22208 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details