Capital Lighting, Inc. 8994-61-PL Exterior -Hanging 706620

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 35.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Chain Hung Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 35.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8994-61-PL Exterior -Hanging - 706620 - Capital Lighting, Inc.
Columbus, OH, USA
8994-61-PL Exterior -Hanging
706620
8994-61-PL Exterior -Hanging 706620
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 35.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 35.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Chain Hung Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706620
Product Name 8994-61-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details