Capital Lighting, Inc. 8610-A61 Exterior -Wall Mt./Flush 706611

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8610-A61 Exterior -Wall Mt./Flush - 706611 - Capital Lighting, Inc.
Columbus, OH, USA
8610-A61 Exterior -Wall Mt./Flush
706611
8610-A61 Exterior -Wall Mt./Flush 706611
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.00
Extension: 4.5
Bulb
Qty: 2
Wattage: 60
Finish: Vintage Rust
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706611
Product Name 8610-A61 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details