Capital Lighting, Inc. NY9043P Exterior -Post/Pier Head 706452

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728009406 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728009406 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9043P Exterior -Post/Pier Head - 706452 - Capital Lighting, Inc.
Columbus, OH, USA
NY9043P Exterior -Post/Pier Head
706452
NY9043P Exterior -Post/Pier Head 706452
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728009406 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 20
Product Name: Three Light Outdoor Post
UPC: 611728009406
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706452
Product Name NY9043P Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details