Capital Lighting, Inc. 9802-144 Exterior -Wall Mt./Flush 706363

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Stainless Steel Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Stainless Steel Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9802-144 Exterior -Wall Mt./Flush - 706363 - Capital Lighting, Inc.
Columbus, OH, USA
9802-144 Exterior -Wall Mt./Flush
706363
9802-144 Exterior -Wall Mt./Flush 706363
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Stainless Steel Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Stainless Steel
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706363
Product Name 9802-144 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details