Capital Lighting, Inc. 3890-BA4 GB Bathroom Fixtures-Four Lights 705861

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-BA4 GB Bathroom Fixtures-Four Lights - 705861 - Capital Lighting, Inc.
Columbus, OH, USA
3890-BA4 GB Bathroom Fixtures-Four Lights
705861
3890-BA4 GB Bathroom Fixtures-Four Lights 705861
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Golden Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Sq Antique Marbled
Safety Listing: Damp
Canopy: 7.5``Wx4.75``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705861
Product Name 3890-BA4 GB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details