Capital Lighting, Inc. 3890-9 GB Mid. Chandeliers-Glass Up 705844

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3890-9 GB Mid. Chandeliers-Glass Up - 705844 - Capital Lighting, Inc.
Columbus, OH, USA
3890-9 GB Mid. Chandeliers-Glass Up
705844
3890-9 GB Mid. Chandeliers-Glass Up 705844
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Golden Bronze
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Sq Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705844
Product Name 3890-9 GB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details