Capital Lighting, Inc. 3890-6 GB Mid. Chandeliers-Glass Up 705841

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3890-6 GB Mid. Chandeliers-Glass Up - 705841 - Capital Lighting, Inc.
Columbus, OH, USA
3890-6 GB Mid. Chandeliers-Glass Up
705841
3890-6 GB Mid. Chandeliers-Glass Up 705841
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Golden Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Sq Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705841
Product Name 3890-6 GB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details