Capital Lighting, Inc. 8049-6-53 Mid. Chandeliers-Glass Up 705762

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oxidized Copper Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oxidized Copper Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
8049-6-53 Mid. Chandeliers-Glass Up - 705762 - Capital Lighting, Inc.
Columbus, OH, USA
8049-6-53 Mid. Chandeliers-Glass Up
705762
8049-6-53 Mid. Chandeliers-Glass Up 705762
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oxidized Copper Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oxidized Copper
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705762
Product Name 8049-6-53 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details