Capital Lighting, Inc. 85924BK Exterior -Wall Mount 705759

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209023703 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209023703 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85924BK Exterior -Wall Mount - 705759 - Capital Lighting, Inc.
Columbus, OH, USA
85924BK Exterior -Wall Mount
705759
85924BK Exterior -Wall Mount 705759
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209023703 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 2.86
Product Name: One Light Outdoor Wall Mount
UPC: 783209023703
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705759
Product Name 85924BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details