Capital Lighting, Inc. 85094FSBZ Exterior -Wall Mount 705718

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Weight: 8.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209023383 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Weight: 8.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209023383 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85094FSBZ Exterior -Wall Mount - 705718 - Capital Lighting, Inc.
Columbus, OH, USA
85094FSBZ Exterior -Wall Mount
705718
85094FSBZ Exterior -Wall Mount 705718
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Weight: 8.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209023383 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Weight: 8.25
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023383
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705718
Product Name 85094FSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details