Capital Lighting, Inc. 85190FCCH Exterior -Post/Pier Head 705716

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chocolate Weight: 6.72 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023413 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chocolate Weight: 6.72 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023413 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85190FCCH Exterior -Post/Pier Head - 705716 - Capital Lighting, Inc.
Columbus, OH, USA
85190FCCH Exterior -Post/Pier Head
705716
85190FCCH Exterior -Post/Pier Head 705716
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chocolate Weight: 6.72 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023413 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Chocolate
Weight: 6.72
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209023413
Category: Outdoor Pole/Post Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705716
Product Name 85190FCCH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details