Capital Lighting, Inc. 85093FSBZ Exterior -Wall Mount 705707

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209023376 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209023376 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85093FSBZ Exterior -Wall Mount - 705707 - Capital Lighting, Inc.
Columbus, OH, USA
85093FSBZ Exterior -Wall Mount
705707
85093FSBZ Exterior -Wall Mount 705707
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209023376 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze
Weight: 5.06
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023376
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705707
Product Name 85093FSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details