Capital Lighting, Inc. 11743WSMA Pendants-Bowl Style 705648

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Weight: 20.94 Product Name: Three Light Invert Bowl Pendant UPC: 783209020375 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Weight: 20.94 Product Name: Three Light Invert Bowl Pendant UPC: 783209020375 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11743WSMA Pendants-Bowl Style - 705648 - Capital Lighting, Inc.
Columbus, OH, USA
11743WSMA Pendants-Bowl Style
705648
11743WSMA Pendants-Bowl Style 705648
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Weight: 20.94 Product Name: Three Light Invert Bowl Pendant UPC: 783209020375 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany
Weight: 20.94
Product Name: Three Light Invert Bowl Pendant
UPC: 783209020375
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705648
Product Name 11743WSMA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details