Capital Lighting, Inc. 12213FIOI Bathroom Fixtures-Three Lights 705492

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Three Light Bath Vanity UPC: 783209027091 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Three Light Bath Vanity UPC: 783209027091 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12213FIOI Bathroom Fixtures-Three Lights - 705492 - Capital Lighting, Inc.
Columbus, OH, USA
12213FIOI Bathroom Fixtures-Three Lights
705492
12213FIOI Bathroom Fixtures-Three Lights 705492
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Three Light Bath Vanity UPC: 783209027091 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.01
Product Name: Three Light Bath Vanity
UPC: 783209027091
Category: Bath Vanity
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705492
Product Name 12213FIOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details