Capital Lighting, Inc. 91230KLFN Mini Pendants-Chain 705437

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florentine Weight: 1.6 Product Name: One Light Mini Pendant UPC: 783209028401 Category: Mini Pendant Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florentine Weight: 1.6 Product Name: One Light Mini Pendant UPC: 783209028401 Category: Mini Pendant Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91230KLFN Mini Pendants-Chain - 705437 - Capital Lighting, Inc.
Columbus, OH, USA
91230KLFN Mini Pendants-Chain
705437
91230KLFN Mini Pendants-Chain 705437
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florentine Weight: 1.6 Product Name: One Light Mini Pendant UPC: 783209028401 Category: Mini Pendant Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florentine
Weight: 1.6
Product Name: One Light Mini Pendant
UPC: 783209028401
Category: Mini Pendant
Glass: Karmel
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705437
Product Name 91230KLFN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details