PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.50
Bulb
Type: TBD
Finish: Satin Nickel
Weight: 13.73
Product Name: 52 Ceiling Fan Silver/Maple Blades
UPC: 783209022621
Category: Indoor Ceiling Fan
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 705379 |
| Product Name | 89905SN Fans-Ceiling Fans |