Capital Lighting, Inc. 501-1FR Mini Pendants-Cable 705351

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119501130 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119501130 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
501-1FR Mini Pendants-Cable - 705351 - Capital Lighting, Inc.
Columbus, OH, USA
501-1FR Mini Pendants-Cable
705351
501-1FR Mini Pendants-Cable 705351
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119501130 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119501130
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705351
Product Name 501-1FR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details