Capital Lighting, Inc. 9008/3 Island/Pool Table-3 Light Bar 705220

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 24.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 23 Product Name: Three Light Island Light UPC: 748119900834 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 24.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 23 Product Name: Three Light Island Light UPC: 748119900834 Category: Island

Suppliers

Company
Product
Description
Supplier Links
9008/3 Island/Pool Table-3 Light Bar - 705220 - Capital Lighting, Inc.
Columbus, OH, USA
9008/3 Island/Pool Table-3 Light Bar
705220
9008/3 Island/Pool Table-3 Light Bar 705220
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 24.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 23 Product Name: Three Light Island Light UPC: 748119900834 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 24.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 23
Product Name: Three Light Island Light
UPC: 748119900834
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705220
Product Name 9008/3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details