Capital Lighting, Inc. 8897/6 Pendants-Bowl Style 705200

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Rust Weight: 20 Product Name: Six Light Pendant UPC: 748119889764 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Rust Weight: 20 Product Name: Six Light Pendant UPC: 748119889764 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8897/6 Pendants-Bowl Style - 705200 - Capital Lighting, Inc.
Columbus, OH, USA
8897/6 Pendants-Bowl Style
705200
8897/6 Pendants-Bowl Style 705200
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Rust Weight: 20 Product Name: Six Light Pendant UPC: 748119889764 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Dark Rust
Weight: 20
Product Name: Six Light Pendant
UPC: 748119889764
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705200
Product Name 8897/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details