Capital Lighting, Inc. 503-1FR Mini Pendants-Cable 705190

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119503134 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119503134 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
503-1FR Mini Pendants-Cable - 705190 - Capital Lighting, Inc.
Columbus, OH, USA
503-1FR Mini Pendants-Cable
705190
503-1FR Mini Pendants-Cable 705190
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119503134 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119503134
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705190
Product Name 503-1FR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details