Capital Lighting, Inc. 6231/1 Lamps-Table Lamps 705050

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Sunset Silver Weight: 7 Product Name: One Light Table Lamp UPC: 748119623115 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Sunset Silver Weight: 7 Product Name: One Light Table Lamp UPC: 748119623115 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
6231/1 Lamps-Table Lamps - 705050 - Capital Lighting, Inc.
Columbus, OH, USA
6231/1 Lamps-Table Lamps
705050
6231/1 Lamps-Table Lamps 705050
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Sunset Silver Weight: 7 Product Name: One Light Table Lamp UPC: 748119623115 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Sunset Silver
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119623115
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705050
Product Name 6231/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details