Capital Lighting, Inc. 5972/1 Mini Pendants-Rod 705009

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3 Product Name: One Light Pendant UPC: 748119597218 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3 Product Name: One Light Pendant UPC: 748119597218 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
5972/1 Mini Pendants-Rod - 705009 - Capital Lighting, Inc.
Columbus, OH, USA
5972/1 Mini Pendants-Rod
705009
5972/1 Mini Pendants-Rod 705009
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3 Product Name: One Light Pendant UPC: 748119597218 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 748119597218
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705009
Product Name 5972/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details