Capital Lighting, Inc. 31433 Mid. Chandeliers-Glass Up 704873

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31433 Mid. Chandeliers-Glass Up - 704873 - Capital Lighting, Inc.
Columbus, OH, USA
31433 Mid. Chandeliers-Glass Up
704873
31433 Mid. Chandeliers-Glass Up 704873
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: English Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704873
Product Name 31433 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details