Capital Lighting, Inc. 31412 Pendants-Bowl Style 704862

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31412 Pendants-Bowl Style - 704862 - Capital Lighting, Inc.
Columbus, OH, USA
31412 Pendants-Bowl Style
704862
31412 Pendants-Bowl Style 704862
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Bronze Blacksmith
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704862
Product Name 31412 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details