Capital Lighting, Inc. 31441 Semi-Flush Mts.-Bowl Style 704834

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31441 Semi-Flush Mts.-Bowl Style - 704834 - Capital Lighting, Inc.
Columbus, OH, USA
31441 Semi-Flush Mts.-Bowl Style
704834
31441 Semi-Flush Mts.-Bowl Style 704834
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Harvest Bronze
Product Name: Two Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704834
Product Name 31441 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details