Capital Lighting, Inc. 75239-14 Exterior -Post/Pier Head 704807

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Exterior Category: Exterior Glass: Gold Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Exterior Category: Exterior Glass: Gold Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75239-14 Exterior -Post/Pier Head - 704807 - Capital Lighting, Inc.
Columbus, OH, USA
75239-14 Exterior -Post/Pier Head
704807
75239-14 Exterior -Post/Pier Head 704807
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Exterior Category: Exterior Glass: Gold Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.00
Bulb
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: One Light Exterior
Category: Exterior
Glass: Gold
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704807
Product Name 75239-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details