Capital Lighting, Inc. 6077CR Mid. Chandeliers-Glass Up 704642

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Coral Product Name: Five Light Chandelier Glass: Petite Victorian
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Coral Product Name: Five Light Chandelier Glass: Petite Victorian

Suppliers

Company
Product
Description
Supplier Links
6077CR Mid. Chandeliers-Glass Up - 704642 - Capital Lighting, Inc.
Columbus, OH, USA
6077CR Mid. Chandeliers-Glass Up
704642
6077CR Mid. Chandeliers-Glass Up 704642
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Coral Product Name: Five Light Chandelier Glass: Petite Victorian

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Coral
Product Name: Five Light Chandelier
Glass: Petite Victorian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704642
Product Name 6077CR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details