Capital Lighting, Inc. E20012-11 Lamps-Desk/Piano Lamps 704309

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Length 21.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Table Lamp UPC: 845094000181 Category: Table Lamp Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Length 21.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Table Lamp UPC: 845094000181 Category: Table Lamp Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20012-11 Lamps-Desk/Piano Lamps - 704309 - Capital Lighting, Inc.
Columbus, OH, USA
E20012-11 Lamps-Desk/Piano Lamps
704309
E20012-11 Lamps-Desk/Piano Lamps 704309
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Length 21.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Table Lamp UPC: 845094000181 Category: Table Lamp Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.00
Length 21.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 3.74
Product Name: One Light Table Lamp
UPC: 845094000181
Category: Table Lamp
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704309
Product Name E20012-11 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details