Capital Lighting, Inc. E20021-03 Mini Pendants-Cable 704308

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094000242 Category: Mini Pendant Glass: Red Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094000242 Category: Mini Pendant Glass: Red Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20021-03 Mini Pendants-Cable - 704308 - Capital Lighting, Inc.
Columbus, OH, USA
E20021-03 Mini Pendants-Cable
704308
E20021-03 Mini Pendants-Cable 704308
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094000242 Category: Mini Pendant Glass: Red Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.96
Product Name: One Light Pendant
UPC: 845094000242
Category: Mini Pendant
Glass: Red
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704308
Product Name E20021-03 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details