Capital Lighting, Inc. 32708 Mid. Chandeliers-Drum Shades 704243

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel and Espresso Wood Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel and Espresso Wood Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32708 Mid. Chandeliers-Drum Shades - 704243 - Capital Lighting, Inc.
Columbus, OH, USA
32708 Mid. Chandeliers-Drum Shades
704243
32708 Mid. Chandeliers-Drum Shades 704243
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel and Espresso Wood Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel and Espresso Wood
Product Name: Three Light Mini Chandelier
Category: Mini Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704243
Product Name 32708 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details