Capital Lighting, Inc. 32701 Semi-Flush Mts.-Drum Shade 704240

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel and Espresso Wood Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel and Espresso Wood Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32701 Semi-Flush Mts.-Drum Shade - 704240 - Capital Lighting, Inc.
Columbus, OH, USA
32701 Semi-Flush Mts.-Drum Shade
704240
32701 Semi-Flush Mts.-Drum Shade 704240
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel and Espresso Wood Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Steel and Espresso Wood
Product Name: Two Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704240
Product Name 32701 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details