Capital Lighting, Inc. 8023-08 Bathroom Fixtures-Three Lights 704078

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Chrome Weight: 6 Product Name: Three Lights Bath Light UPC: 8938343954 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Chrome Weight: 6 Product Name: Three Lights Bath Light UPC: 8938343954 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8023-08 Bathroom Fixtures-Three Lights - 704078 - Capital Lighting, Inc.
Columbus, OH, USA
8023-08 Bathroom Fixtures-Three Lights
704078
8023-08 Bathroom Fixtures-Three Lights 704078
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Chrome Weight: 6 Product Name: Three Lights Bath Light UPC: 8938343954 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 6
Product Name: Three Lights Bath Light
UPC: 8938343954
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704078
Product Name 8023-08 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details