PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxide Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 689716110779
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 704031 |
| Product Name | 81081-58 Mini Pendants-Rod |
| Application | Residential |