Capital Lighting, Inc. 31455 Large Chandeliers-Glass Shade 704002

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Harvest Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Harvest Bronze

Suppliers

Company
Product
Description
Supplier Links
31455 Large Chandeliers-Glass Shade - 704002 - Capital Lighting, Inc.
Columbus, OH, USA
31455 Large Chandeliers-Glass Shade
704002
31455 Large Chandeliers-Glass Shade 704002
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Harvest Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 44.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Harvest Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704002
Product Name 31455 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details