PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise Shell with Silver
Product Name: Two Light Sconce
UPC: 822920125058
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 702785 |
| Product Name | 9-5317-2-8 Sconces-Double Candle |
| Application | Residential |