Capital Lighting, Inc. 1-5306-6-8 Large Chandeliers-Candle 702492

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: Six Light Chandelier UPC: 822920124969 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: Six Light Chandelier UPC: 822920124969 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-5306-6-8 Large Chandeliers-Candle - 702492 - Capital Lighting, Inc.
Columbus, OH, USA
1-5306-6-8 Large Chandeliers-Candle
702492
1-5306-6-8 Large Chandeliers-Candle 702492
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: Six Light Chandelier UPC: 822920124969 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tortoise Shell with Silver
Product Name: Six Light Chandelier
UPC: 822920124969
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702492
Product Name 1-5306-6-8 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details