Capital Lighting, Inc. 1-3400-4-56 Mini Chandeliers-Candle 702488

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Mini Chandelier UPC: 822920126031 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Mini Chandelier UPC: 822920126031 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-3400-4-56 Mini Chandeliers-Candle - 702488 - Capital Lighting, Inc.
Columbus, OH, USA
1-3400-4-56 Mini Chandeliers-Candle
702488
1-3400-4-56 Mini Chandeliers-Candle 702488
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Mini Chandelier UPC: 822920126031 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 17.13
Height: 26.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Light Mini Chandelier
UPC: 822920126031
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702488
Product Name 1-3400-4-56 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details