Capital Lighting, Inc. 6495-5-38 Mid. Chandeliers-Glass Down 701697

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Bronze Product Name: Five Light Nook Category: Nook Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Bronze Product Name: Five Light Nook Category: Nook Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6495-5-38 Mid. Chandeliers-Glass Down - 701697 - Capital Lighting, Inc.
Columbus, OH, USA
6495-5-38 Mid. Chandeliers-Glass Down
701697
6495-5-38 Mid. Chandeliers-Glass Down 701697
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Bronze Product Name: Five Light Nook Category: Nook Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gilded Bronze
Product Name: Five Light Nook
Category: Nook
Glass: Etruscan W/ Amber Accent
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701697
Product Name 6495-5-38 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details