Capital Lighting, Inc. 6330-4-88 Island/Pool Table-4 Light + 701441

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Bulb Qty: 4 Wattage: 100 Finish: Corsican Gold Product Name: Four Light Island Category: Island Light Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Bulb Qty: 4 Wattage: 100 Finish: Corsican Gold Product Name: Four Light Island Category: Island Light Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6330-4-88 Island/Pool Table-4 Light + - 701441 - Capital Lighting, Inc.
Columbus, OH, USA
6330-4-88 Island/Pool Table-4 Light +
701441
6330-4-88 Island/Pool Table-4 Light + 701441
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Bulb Qty: 4 Wattage: 100 Finish: Corsican Gold Product Name: Four Light Island Category: Island Light Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.75
Length 24.75
Bulb
Qty: 4
Wattage: 100
Finish: Corsican Gold
Product Name: Four Light Island
Category: Island Light
Glass: Antique Amber
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701441
Product Name 6330-4-88 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details