Capital Lighting, Inc. 7322-3839 Exterior -Hanging 701178

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 26 Finish: Bronze Patina Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 26 Finish: Bronze Patina Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7322-3839 Exterior -Hanging - 701178 - Capital Lighting, Inc.
Columbus, OH, USA
7322-3839 Exterior -Hanging
701178
7322-3839 Exterior -Hanging 701178
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 26 Finish: Bronze Patina Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Bulb
Type: FL GU24 Spiral
Qty: 1
Wattage: 26
Finish: Bronze Patina
Product Name: One Light Pendant
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701178
Product Name 7322-3839 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details