Capital Lighting, Inc. 7902-3-63 Exterior -Hanging 701167

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Sunset Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Sunset Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7902-3-63 Exterior -Hanging - 701167 - Capital Lighting, Inc.
Columbus, OH, USA
7902-3-63 Exterior -Hanging
701167
7902-3-63 Exterior -Hanging 701167
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Sunset Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Sunset
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701167
Product Name 7902-3-63 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details