Capital Lighting, Inc. 7932-25 Exterior -Wall Mt./Flush 701152

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7932-25 Exterior -Wall Mt./Flush - 701152 - Capital Lighting, Inc.
Columbus, OH, USA
7932-25 Exterior -Wall Mt./Flush
701152
7932-25 Exterior -Wall Mt./Flush 701152
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Timberland Granite
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701152
Product Name 7932-25 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details