Capital Lighting, Inc. 7222-3-45 Exterior -Hanging 701134

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7222-3-45 Exterior -Hanging - 701134 - Capital Lighting, Inc.
Columbus, OH, USA
7222-3-45 Exterior -Hanging
701134
7222-3-45 Exterior -Hanging 701134
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Baltic Granite
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701134
Product Name 7222-3-45 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details