Capital Lighting, Inc. 137565-05-H120 Island/Pool Table-4 Light + 701079

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Bronze Product Name: Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Bronze Product Name: Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
137565-05-H120 Island/Pool Table-4 Light + - 701079 - Capital Lighting, Inc.
Columbus, OH, USA
137565-05-H120 Island/Pool Table-4 Light +
701079
137565-05-H120 Island/Pool Table-4 Light + 701079
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Bronze Product Name: Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Bronze
Product Name: Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701079
Product Name 137565-05-H120 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details