Capital Lighting, Inc. TFAR1615BE Exterior -Ceiling Mount 700614

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bergamo Weight: 22 Product Name: Two Light Flush Mount UPC: 611728103401 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bergamo Weight: 22 Product Name: Two Light Flush Mount UPC: 611728103401 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR1615BE Exterior -Ceiling Mount - 700614 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR1615BE Exterior -Ceiling Mount
700614
TFAR1615BE Exterior -Ceiling Mount 700614
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bergamo Weight: 22 Product Name: Two Light Flush Mount UPC: 611728103401 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bergamo
Weight: 22
Product Name: Two Light Flush Mount
UPC: 611728103401
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700614
Product Name TFAR1615BE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details