Capital Lighting, Inc. DH8601PN Sconces-Single Glass 700364

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One LightBath Fixture UPC: 611728104576 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One LightBath Fixture UPC: 611728104576 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH8601PN Sconces-Single Glass - 700364 - Capital Lighting, Inc.
Columbus, OH, USA
DH8601PN Sconces-Single Glass
700364
DH8601PN Sconces-Single Glass 700364
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One LightBath Fixture UPC: 611728104576 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728104576
Category: Bath
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700364
Product Name DH8601PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details