Capital Lighting, Inc. GE351SE Island/Pool Table-3 Light Bar 700332

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 27.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 32 Product Name: Three Light Island Fixture UPC: 611728103760 Category: Island Light Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 27.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 32 Product Name: Three Light Island Fixture UPC: 611728103760 Category: Island Light Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GE351SE Island/Pool Table-3 Light Bar - 700332 - Capital Lighting, Inc.
Columbus, OH, USA
GE351SE Island/Pool Table-3 Light Bar
700332
GE351SE Island/Pool Table-3 Light Bar 700332
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 27.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 32 Product Name: Three Light Island Fixture UPC: 611728103760 Category: Island Light Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 27.00
Extension: 15
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Stonehedge
Weight: 32
Product Name: Three Light Island Fixture
UPC: 611728103760
Category: Island Light
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700332
Product Name GE351SE Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details