PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Old World
Product Name: Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 65
Speeds: 168/112/65 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5443
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699960 |
| Product Name | 143525-95 Fans-Wet Location |