Hunter Fan Company Stonington® - 46" 21362

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Cherry Blades Number of Bulbs: 3 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 4026 Bulb Watts: 14W Light fixture included Limited Lifetime Warranty
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Cherry Blades Number of Bulbs: 3 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 4026 Bulb Watts: 14W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Stonington® - 46" - 21362 - Hunter Fan Company
Memphis, TN, USA
Stonington® - 46"
21362
Stonington® - 46" 21362
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Cherry Blades Number of Bulbs: 3 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 4026 Bulb Watts: 14W Light fixture included Limited Lifetime Warranty

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Black / Cherry Blades
  • Number of Bulbs: 3 Compact Fluorescent bulb(s)
  • Number of Blades: 5
  • CFM High: 4026
  • Bulb Watts: 14W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21362
Product Name Stonington® - 46"
Unlock Full Specs
to access all available technical data

Similar Products